Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1624 – 4106CMA, .823 – 2.08mm², 18 – 14AWG |
Barrel Inside Diameter | .115in, 1.77mm, .07in, 2.92mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Stud Diameter | 4.34mm, .171in, .170562in |
Overall Length | .78in, 19.81mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
18-14 AWG Straight Open Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 19.89mm 8.69mm Tin Strip | Avnet America |
RING CRIMP TAB 18-14 AWG TPBR | Farnell |
RING IS 18-14 8 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60024-2?
Additional datasheets, footprints and schematics for 60024-2 are listed on our Part Details page. You can also find images and similar parts to 60024-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60024-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60024-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60024-2 fall under?
The 60024-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60024-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60024-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60024-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60024-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 60024-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60024-2 often in real-time on the comparison pages.
What if I can't find stock of 60024-2?
You can fill out our help required form which you can use to request a quote for 60024-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.