6002-240-000 Digilent Parts by Digilent

NI myRIO Starter Accessory Kit

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Please Note: this product is only available for customers in the US.

Support Materials

NI myRIO Project Essentials

The NI myRIO Starter Accessory Kit includes everything you need to get started connecting to and programming the I/O of NI myRIO.

Kit Contents:

  • Barrel connector with leads
  • Assorted capacitors
  • Diodes
  • 7-segment display
  • Mechanical rotary encoder
  • Photo interruptor (light sensor with LED) 
  • Assorted op-amps
  • Assorted LEDs 
  • Small DC motor (1 VDC to 3 VDC, no load speed: 6600 rpm) 
  • Microphone with audio jack
  • MXP Breadboard (210-283): Breadboard expansion for NI myRIO
  • 1-pin MTE cables (240-005): 5-pack MTE cables
  • Potentiometer (500 kΩ) 
  • Relay
  • Assorted resistors
  • Piezoelectric sensor
  • Photocell
  • 2 Hall effect sensors (latch and switch) 
  • Buzzer
  • Assorted switches (DIP, slide, and rotary) 
  • Thermistor (NTC: 10 kΩ, 25 degrees) 
  • Assorted transistors
  • Force sensing resistor
  • Wire kit

Where to Buy

Prices starting from US$149.00

Distributor Stock
Logo for Jameco Electronics
Jameco Electronics
from US$149.95
-
Buy Now
Logo for Digilent
Digilent
from US$149.00
-
Buy Now

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6002-240-000?

Additional datasheets, footprints and schematics for 6002-240-000 are listed on our Part Details page. You can also find images and similar parts to 6002-240-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6002-240-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6002-240-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6002-240-000 fall under?

The 6002-240-000 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 6002-240-000 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6002-240-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 6002-240-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6002-240-000 have stock available?

Authorised distributors including Jameco Electronics and Digilent have stock available or on a lead time for 6002-240-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6002-240-000 often in real-time on the comparison pages.

What if I can't find stock of 6002-240-000?

You can fill out our help required form which you can use to request a quote for 6002-240-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay