Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
45,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
84,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
25,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Right Angle |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Barrel Inside Diameter | .12in, 1.27mm, .05in, 3.04mm |
Material Thickness | .0157in, .39mm |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
Overall Length | .62in, 15.75mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
TE Connectivity - AMP RIGHT ANGLE SHUR PLUG REC 20-16 0.41 BR | Distrelec |
TERMINAL, OPEN BARREL SPLICE, CRIMP | Farnell |
RIGHT ANGLE SHUR PLUG REC 20-16 0.41 BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .14 in .1 – .14 in Compatible Insulation Diameter Range: 2.54 – 3.56 mm 3.56 mm Shur-Plug 3.96 mm .156" .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60017-3 | Internal Number: 60017-3 | TE Connectivity | TE Store |
Rt Ang Shpl Rec 20-16 016Br Rohs Compliant: Yes |Amp Te Connectivity 60017-3 | Newark Electronics |
Unplated 20-16 AWG Right Angle Shur Plug Receptacle | Future Electronics |
Crimp Terminal 16-20AWG F 17.91mm 4.95mm Strip on Reel | Avnet America |
RIGHT ANGLE SHUR PLUG REC 20-16 0.41 BR | TE Connectivity 60017-3 | RS Americas |
RT ANG SHPL REC 20-16 016BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60017-3?
Additional datasheets, footprints and schematics for 60017-3 are listed on our Part Details page. You can also find images and similar parts to 60017-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60017-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60017-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60017-3 fall under?
The 60017-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60017-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60017-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60017-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60017-3 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60017-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60017-3 often in real-time on the comparison pages.
What if I can't find stock of 60017-3?
You can fill out our help required form which you can use to request a quote for 60017-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.