Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clothing Style | Lab Coat |
---|---|
Clothing Colour | - |
Clothing Size | X Large |
Clothing Material | Polypropylene |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Lab Coat, X Large, Polypropylene | Newark Electronics |
CLEAN ROOM DISPOSABLE LAB COAT, X-LARGE | element14 |
Where can I find additional details, specifications and documents for a 600-5004?
Additional datasheets, footprints and schematics for 600-5004 are listed on our Part Details page. You can also find images and similar parts to 600-5004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600-5004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600-5004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600-5004 fall under?
The 600-5004 is listed under Static Control Site Safety & Clean Room Products > Clean Room > Clean Room Disposable Clothing.
Can I view similar or alternative parts?
You can view similar parts to 600-5004 when available in the Clean Room Disposable Clothing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600-5004 you can contact the distributor directly for product support, shipping queries etc.
Is the 600-5004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600-5004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 600-5004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600-5004 often in real-time on the comparison pages.
What if I can't find stock of 600-5004?
You can fill out our help required form which you can use to request a quote for 600-5004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.