Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
For Use With | 35mm Series |
Lens 18x18 Yellow/Opal Illuminated Pushbutton | Dalroad Norslo |
Lens 18X18 Light Yellow Opaque |Eao 600-3170-00 | Newark Electronics |
Lens 18x18 light yellow opaque | EAO 600-3170-00 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Lens 18x18 light yellow opaque | Sager |
LENS, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a 600-3170-00?
Additional datasheets, footprints and schematics for 600-3170-00 are listed on our Part Details page. You can also find images and similar parts to 600-3170-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600-3170-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600-3170-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600-3170-00 fall under?
The 600-3170-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 600-3170-00 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600-3170-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 600-3170-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600-3170-00 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for 600-3170-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600-3170-00 often in real-time on the comparison pages.
What if I can't find stock of 600-3170-00?
You can fill out our help required form which you can use to request a quote for 600-3170-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.