Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Series 8017 |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Cable Diameter Max | 1.02mm |
Cable Diameter Min | 0.41mm |
Contact Termination | Crimp |
Current Rating | 8.5A |
Wire Area Size Max | 0.75mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 18AWG |
CRIMP CONTACT, PK10 | element14 |
Contact, Pin, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 608017031300042?
Additional datasheets, footprints and schematics for 608017031300042 are listed on our Part Details page. You can also find images and similar parts to 608017031300042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608017031300042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608017031300042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608017031300042 fall under?
The 608017031300042 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 608017031300042 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608017031300042 you can contact the distributor directly for product support, shipping queries etc.
Is the 608017031300042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608017031300042 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 608017031300042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608017031300042 often in real-time on the comparison pages.
What if I can't find stock of 608017031300042?
You can fill out our help required form which you can use to request a quote for 608017031300042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.