6-T-3H-508RPM-402 Part Information
Details for 6-T-3H-508RPM-402 by Eaton
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 10VDC |
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Diameter | 50.8mm |
Power Consumption | 700mW |
RoHS Compliant | Yes |
Alternative Part Descriptions
- HOUR METER, 6-DIGIT; Supply Voltage Min:10VDC; Supply Voltage Max:80VDC; Time Min:0s; Time Max:99999.9h; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:50.8mm; Power Consumption:700mW RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6-T-3H-508RPM-402?
Additional datasheets, footprints and schematics for 6-T-3H-508RPM-402 are listed in our Part Details tab. You can also find the 6-T-3H-508RPM-402 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-T-3H-508RPM-402 in the Pricing & Inventory tab next to part details. You can view 6-T-3H-508RPM-402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-T-3H-508RPM-402 fall under?
The 6-T-3H-508RPM-402 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 6-T-3H-508RPM-402 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-T-3H-508RPM-402 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-T-3H-508RPM-402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6-T-3H-508RPM-402 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6-T-3H-508RPM-402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-T-3H-508RPM-402 often in real-time on the comparison pages.
What if I can't find stock of 6-T-3H-508RPM-402?
You can fill out our help required form which you can use to request a quote for 6-T-3H-508RPM-402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.