Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Size Search | 2mm², 17AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3300 |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 6-962916-7?
Additional datasheets, footprints and schematics for 6-962916-7 are listed on our Part Details page. You can also find images and similar parts to 6-962916-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-962916-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-962916-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-962916-7 fall under?
The 6-962916-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-962916-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-962916-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-962916-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-962916-7 have stock available?
There is no stock from authorised distributors for 6-962916-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-962916-7 often in real-time on the comparison pages.
What if I can't find stock of 6-962916-7?
You can fill out our help required form which you can use to request a quote for 6-962916-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.