Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Retention | With |
---|---|
Housing Color | Black |
Mating Alignment | With |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Panel Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Lance |
Packaging Quantity | 200 |
Packaging Method | Bag/Carton |
Sealable | No |
Style Code | C |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6 Pos Fastin/On Housing Panel Mount |Amp Te Connectivity 6-927742-6 | Newark Electronics |
Conn Housing PL 6 POS 5mm ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | AMP FASTIN-FASTON Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-927742-6?
Additional datasheets, footprints and schematics for 6-927742-6 are listed on our Part Details page. You can also find images and similar parts to 6-927742-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-927742-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-927742-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-927742-6 fall under?
The 6-927742-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-927742-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-927742-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-927742-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-927742-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Boersig have stock available or on a lead time for 6-927742-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-927742-6 often in real-time on the comparison pages.
What if I can't find stock of 6-927742-6?
You can fill out our help required form which you can use to request a quote for 6-927742-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.