6-917485-2 Rectangular Connectors by TE Connectivity

DYNAMIC D-3 TAB CONT. 2L 16-14

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Current Rating (Max) 15A
Contact Classification Power, Signal
Contact Base Material Copper Alloy
Underplate Material Thickness 51.18µin, 1.3µm
Contact Type Tab
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 15µin, .38µm
Wire Size 1.23 – 2.27mm², 16 – 14AWG
Overall Length 1.01in, 25.8mm
Accepts Wire Insulation Diameter Range .086 – .11in, 2.2 – 2.8mm
Operating Voltage 600VAC, 250VDC, 250VAC, 600VDC
Centerline (Pitch) 5.08mm, .2in
Wire Range Mark 2L
Contact Retention With
Connector Mounting Type Cable Mount (Free-Hanging), Board Mount
Contact Retention Type Locking Lance
Circuit Application Power & Signal
For Use With Receptacle (Socket) Contact
Packaging Method Reel
Packaging Quantity 3000
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Barrel Type Open Barrel
Wire/Cable Type Stranded, Discrete Wire
Sealable No
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-917485-2?

Additional datasheets, footprints and schematics for 6-917485-2 are listed on our Part Details page. You can also find images and similar parts to 6-917485-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-917485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-917485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-917485-2 fall under?

The 6-917485-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 6-917485-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-917485-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-917485-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-917485-2 have stock available?

There is no stock from authorised distributors for 6-917485-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-917485-2 often in real-time on the comparison pages.

What if I can't find stock of 6-917485-2?

You can fill out our help required form which you can use to request a quote for 6-917485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay