6-87589-4 PCB Connectors by TE Connectivity

36 MODII HDR DRST SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.92

Distributor Stock
Logo for Newark
Newark
from US$4.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.64
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 36
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Mating Post Length 8.08mm, .318in
Contact Type Pin
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Shrouded End Dimension 1.68mm, .066in
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Housing Material Nylon-GF
Centerline (Pitch) 2.54mm, .1in
Number of Shrouded Sides 4
Housing Color Black
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Packaging Method Tray
Packaging Quantity 96
実装方法 Tray
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

36 Modii Hdr Drst Shrd .100Cl |Amp Te Connectivity 6-87589-4 | Newark Electronics
Conn Shrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 36 Modii Hdr Drst Shrd .100Cl | TE Connectivity 6-87589-4 | RS Americas


687-589-4 by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-87589-4?

Additional datasheets, footprints and schematics for 6-87589-4 are listed on our Part Details page. You can also find images and similar parts to 6-87589-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-87589-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-87589-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-87589-4 fall under?

The 6-87589-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-87589-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-87589-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-87589-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-87589-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-87589-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-87589-4 often in real-time on the comparison pages.

What if I can't find stock of 6-87589-4?

You can fill out our help required form which you can use to request a quote for 6-87589-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay