Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
PCB Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 15µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Length | .21in, 5.334mm |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Configuration | Square Post |
PCB Hole Diameter | .91mm, .036in |
Overall Contact Length | .437in, 11.1mm |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Packaging Quantity | 20000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C |
Headers & Wire Housings Mod Ii Post Pltd 15 |Amp Te Connectivity 6-87022-6 | Newark Electronics |
Headers&Wire Housings MOD II POST PLTD 15 | Rapid Electronics |
TE Connectivity MOD II POST PLTD 15 AU Headers & Wire Ho | Distrelec |
Contact PIN Solder ST Thru-Hole Reel | Avnet America |
Connector, AMPMODU, Mod Ii Post Pltd 15 Au | TE Connectivity 6-87022-6 | RS Americas |
Where can I find additional details, specifications and documents for a 6-87022-6?
Additional datasheets, footprints and schematics for 6-87022-6 are listed on our Part Details page. You can also find images and similar parts to 6-87022-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-87022-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-87022-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-87022-6 fall under?
The 6-87022-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-87022-6 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-87022-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-87022-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-87022-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-87022-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-87022-6 often in real-time on the comparison pages.
What if I can't find stock of 6-87022-6?
You can fill out our help required form which you can use to request a quote for 6-87022-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.