Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Eyelet Material | Brass |
---|---|
Shell Plating Material | Tin over Copper |
Eyelet Plating Material | Tin |
Plastic | No |
Post Size | .13in |
Shell Material | Carbon Steel |
Number of Positions | 9 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Thermoplastic, Nylon |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .125in |
Threaded Insert Material | Zinc |
Boardlock Material | Copper Alloy |
Boardlock Plating Material | Tin over Nickel |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Threaded Insert Plating Material | Clear Chromate |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Inserts |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Grounding Indents | Without |
Sealable | No |
Profile | Standard |
Product Type | Connector |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Front Metal Shell |
Footprint | .318in, 8.08mm |
Shell Size | 1 |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
9P Ra Htmsfl 318 Rcpt |Amp Te Connectivity 6-788796-8 | Newark Electronics |
9POS RA FRONT METAL SHELL CONNECTOR RECEPTACLE | Future Electronics |
Special Order: 9P RA HTMSFL 318 RCPT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 6-788796-8 | Internal Number: 6-788796-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-788796-8?
Additional datasheets, footprints and schematics for 6-788796-8 are listed on our Part Details page. You can also find images and similar parts to 6-788796-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-788796-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-788796-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-788796-8 fall under?
The 6-788796-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-788796-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-788796-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-788796-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-788796-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 6-788796-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-788796-8 often in real-time on the comparison pages.
What if I can't find stock of 6-788796-8?
You can fill out our help required form which you can use to request a quote for 6-788796-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.