Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Keyed | Yes |
Configuration | Double-Ended |
Housing Material | PBT |
Housing Color | Black |
Cable Assembly Length | 3.33ft, 1.016m |
Connector Type (End B) | Power Connector |
Connector Type (End A) | Power Connector |
Cable Assembly Type | Wave Crimp |
Operating Temperature Range | -67 – 221°C, -55 – 105°F |
Cable Assembly Flat 1.016m Power to Power PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 6-765269-7?
Additional datasheets, footprints and schematics for 6-765269-7 are listed on our Part Details page. You can also find images and similar parts to 6-765269-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-765269-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-765269-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-765269-7 fall under?
The 6-765269-7 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 6-765269-7 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-765269-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-765269-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-765269-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-765269-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-765269-7 often in real-time on the comparison pages.
What if I can't find stock of 6-765269-7?
You can fill out our help required form which you can use to request a quote for 6-765269-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.