Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold over Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 3.1A |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
20 DF SCKT CONT DUPLEX-SP Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Termination Method to Wire & Cable: Crimp Contact Base Material: Phosphor Bronze Socket Gold Size 20 Crimp | D-Sub Conn Contacts: Socket & Cusn4 & Square Posted & Signal & Size 20 | Part Number: 6-745288-4 | Internal Number: 6-745288-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-745288-4?
Additional datasheets, footprints and schematics for 6-745288-4 are listed on our Part Details page. You can also find images and similar parts to 6-745288-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-745288-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-745288-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-745288-4 fall under?
The 6-745288-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-745288-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-745288-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-745288-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-745288-4 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 6-745288-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-745288-4 often in real-time on the comparison pages.
What if I can't find stock of 6-745288-4?
You can fill out our help required form which you can use to request a quote for 6-745288-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.