Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0184
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0320
|
148,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
148,708
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0264
|
148,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.0184
|
148,708
in stock
|
Buy Now | |
Farnell
from US$0.0309
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0211
|
-
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
Boersig
from US$0.0274
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.4mm, .961in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 20000 |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Fastn.250 Housng.65/.56Pa66V-0 |Amp Te Connectivity 6-735075-0 | Newark Electronics |
Terminals FASTN.250 HOUSNG.65/.56PA66V-0 | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P NATURAL | Distrelec |
RCPT HOUSING, 1POS, POLYAMIDE 6.6, NAT | Farnell |
FASTON .250 POS 01 INSULATED RECEPTACLE HOUSING .65/.56 PA66 V-0 | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
FASTON .250 HOUSING .65/.56 PA66 V-0 | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-735075-0?
Additional datasheets, footprints and schematics for 6-735075-0 are listed on our Part Details page. You can also find images and similar parts to 6-735075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-735075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-735075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-735075-0 fall under?
The 6-735075-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-735075-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-735075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-735075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-735075-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-735075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-735075-0 often in real-time on the comparison pages.
What if I can't find stock of 6-735075-0?
You can fill out our help required form which you can use to request a quote for 6-735075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.