Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
13,100
in stock
|
Buy Now | |
TE Store
from US$1.66
|
37,154
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
7,630
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
2,013
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
2,013
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
2,013
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,013
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,780
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
751
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .03mm², 32AWG |
Post Size | .025in, .64mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire Wraps per Post | 3 |
Termination Type | Wire Wrap |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
SKT,.062 DIA,.025 SQ POST,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 32 AWG Socket Gold Tin Size 16 | Connector Contact | Part Number: 6-66461-3 | Internal Number: 6-66461-3 | 32 AWG | TE Connectivity | TE Store |
SKT,.062 DIA,.025 SQ POST,LP | Heilind Electronics |
Skt,.062 Dia,.025 Sq Post,lp Rohs Compliant: Yes |Amp Te Connectivity 6-66461-3 | Newark Electronics |
Standard Circular Contacts SOCKET 30 GOLD 3 | Rapid Electronics |
TE Connectivity - AMP Power Contact SKT.062 DIA.025 SQ PTLP | Distrelec |
Rectangular Connector Accessories SKT .062 DIA .025 SQ POST LP | TE Connectivity 6-66461-3 | RS Americas |
Socket, .062 DIA, .025 SQ POST, LP | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
52K3815 | element14 |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Wire Wrap |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | CPC Connectors M Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-66461-3?
Additional datasheets, footprints and schematics for 6-66461-3 are listed on our Part Details page. You can also find images and similar parts to 6-66461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-66461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-66461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-66461-3 fall under?
The 6-66461-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-66461-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-66461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-66461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-66461-3 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 6-66461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-66461-3 often in real-time on the comparison pages.
What if I can't find stock of 6-66461-3?
You can fill out our help required form which you can use to request a quote for 6-66461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.