Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTF09G04 |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.65
|
1,293
in stock
|
Buy Now | |
Newark Electronics
from US$11.63
|
1,293
in stock
|
Buy Now | |
Rapid Electronics
from US$9.56
|
1,293
in stock
|
Buy Now | |
Chip One Stop
from US$8.71
|
1,293
in stock
|
Buy Now | |
Farnell
from US$20.98
|
1,035
in stock
|
Buy Now | |
Avnet America
from US$8.51
|
-
|
Buy Now | |
TE Store
from US$19.77
|
-
|
Buy Now | |
Sager
from US$8.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Color | Black |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) None On |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Toggle Length | .413in, 10.5mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Style | Baton Standard |
Switch Type | Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches Spdt (On)-Off-(On) 6A Pnl Toggle Rohs Compliant: Yes |Amp Te Connectivity 6-6437630-3 | Newark Electronics |
Toggle Switches SPDT (ON)-OFF-(ON) 6A PNL TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT (on)-on | Distrelec |
TOGGLE SW, SPDT, 20V, POAN | Farnell |
Switch Toggle ON (ON) SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Special Order: FTF09G04=MINIATURE TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Gold | Toggle Switch | Part Number: 6-6437630-3 | Internal Number: 6-6437630-3 | Alias Number: FTF09G04 | TE Connectivity | TE Store |
Toggle Switches FTF09G04=MINIATURE TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 6-6437630-3?
Additional datasheets, footprints and schematics for 6-6437630-3 are listed on our Part Details page. You can also find images and similar parts to 6-6437630-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6437630-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6437630-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6437630-3 fall under?
The 6-6437630-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-6437630-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6437630-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6437630-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6437630-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-6437630-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6437630-3 often in real-time on the comparison pages.
What if I can't find stock of 6-6437630-3?
You can fill out our help required form which you can use to request a quote for 6-6437630-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.