6-6437630-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-6437630-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-6437630-2
Series Information for 6-6437630-2 - TE Connectivity
  • Status: Active
  • Aliases: FTE0904
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

FTE0904=MINIATURE TOGGLE

Specifications

Seal Type:
Waterproof
Color:
Black
Bushing Thread Size:
M6 x .75
Bushing Style:
Threaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Contact Current Rating:
6A
Switch Contact Plating Material:
Silver
Contact Base Material:
Copper Alloy
Toggle Length:
10.5mm, .413in
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Dielectric Strength:
1500VAC
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Solder
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Standard
Toggle Actuation:
Vertical
Sealed:
Yes
Termination Type:
Lead Wire - Hooking Type, Vertical

Compatibility

  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FTE0904=MINIATURE TOGGLE
RS Components
Toggle switch SPDT On-Off-On FT series
Newark Electronics
FTE0904=MINIATURE TOGGLE
Avnet America
Switch Toggle ON OFF ON SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk