Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTN59G04 |
Seal Type | Waterproof |
---|---|
Color | Black |
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Toggle Length | .413in, 10.5mm |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Locking |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
FTN59G04=LOCKING TOGGLE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Process Sealed: No Double Pole - Double Throw M6 x .75 Copper Alloy Gold | Toggle Switch | Part Number: 6-6437630-1 | Internal Number: 6-6437630-1 | Alias Number: FTN59G04 | TE Connectivity | TE Store |
Toggle Switches Ftn59G04=Locking Toggle |Amp Te Connectivity 6-6437630-1 | Newark Electronics |
Switch Toggle ON ON DPDT Locking Lever Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Switch, Ftn59G04=Locking Toggle | TE Connectivity 6-6437630-1 | RS Americas |
Toggle Switches FTN59G04=LOCKING TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 6-6437630-1?
Additional datasheets, footprints and schematics for 6-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 6-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6437630-1 fall under?
The 6-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6437630-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 6-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 6-6437630-1?
You can fill out our help required form which you can use to request a quote for 6-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.