Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Size Accepted | .41mm, .016in |
---|---|
Sleeve Material | Brass |
Frame Style | Closed |
Sleeve Plating Material | Tin/Lead |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Type | Pin |
Socket Type | DIP |
Socket Style | Crystal Oscillator |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 25µin |
Contact Fabrication | Screw Machine |
Contact Base Material | Beryllium Copper |
Mating Contact Type | Four-Fingered |
Length | .7in |
Height Above PC Board | 3.43mm, .135in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 10 |
Packaging Quantity | 34 |
Packaging Method | Box & Tube, Tube |
Tubes per Box | 100 |
Product Type | Socket |
Row-to-Row Spacing | 7.62mm, .3in |
Profile | Low |
DIP Socket Type | Closed Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Leg Style | Straight |
Termination Post Length | 2.79mm, .11in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Dip Socket, 4 Position, Through Hole | Newark Electronics |
DIP SOCKET, 4 POSITION, THROUGH HOLE | element14 |
Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 6-6437529-1?
Additional datasheets, footprints and schematics for 6-6437529-1 are listed on our Part Details page. You can also find images and similar parts to 6-6437529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6437529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6437529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6437529-1 fall under?
The 6-6437529-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-6437529-1 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6437529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6437529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6437529-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6-6437529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6437529-1 often in real-time on the comparison pages.
What if I can't find stock of 6-6437529-1?
You can fill out our help required form which you can use to request a quote for 6-6437529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.