Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Strippable |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 10 |
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Height | 7.36mm, .29in |
Length | 27.43mm, 1.08in |
Voltage Rating | 50VDC |
Low Profile | Yes |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 11 |
Sealed | Yes |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
6-5435802-3 Rohs Compliant: Yes |Alcoswitch Te Connectivity 6-5435802-3 | Newark Electronics |
Switch DIP OFF ON SPST 10 Piano PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
Switch, Dip Switch, 10P Side Act Splc Mk | TE Connectivity 6-5435802-3 | RS Americas |
Special Order: DIP SW 10P SIDE ACT SPLC MK Dip Switch | Part Number: 6-5435802-3 | Internal Number: 6-5435802-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-5435802-3?
Additional datasheets, footprints and schematics for 6-5435802-3 are listed on our Part Details page. You can also find images and similar parts to 6-5435802-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5435802-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5435802-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5435802-3 fall under?
The 6-5435802-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-5435802-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5435802-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5435802-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5435802-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 6-5435802-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5435802-3 often in real-time on the comparison pages.
What if I can't find stock of 6-5435802-3?
You can fill out our help required form which you can use to request a quote for 6-5435802-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.