6-520315-9 PCB Connectors by TE Connectivity

TRIOMATE ASY V 19P L=3.556LDFR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 19
Contact Type Socket
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) 1.57mm, .062in
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Type Z Bend
Mating Retention Without
Mating Alignment With
PCB Mount Retention With
Panel Mount Feature Without
Circuit Application Signal
Cable Entry Vertical
実装方法 Tray
Packaging Quantity 300
Packaging Method Tray
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Insertion Force Type Low Insertion Force (LIF)
Connector System Wire-to-Board
Connector Style Receptacle
Connector Type Connector Assembly
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Triomate Asy V 19P L=3.556Ldfr |Amp Te Connectivity 6-520315-9 | Newark Electronics
Conn FFC Connector SKT 19 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-520315-9?

Additional datasheets, footprints and schematics for 6-520315-9 are listed on our Part Details page. You can also find images and similar parts to 6-520315-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-520315-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-520315-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-520315-9 fall under?

The 6-520315-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6-520315-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-520315-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-520315-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-520315-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 6-520315-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-520315-9 often in real-time on the comparison pages.

What if I can't find stock of 6-520315-9?

You can fill out our help required form which you can use to request a quote for 6-520315-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay