Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
No stock
|
Buy Now | |
TE Store
from US$1.28
|
2,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 11 |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Voltage | 250 VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1400VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Z Bend |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Cable Entry | Right Angle |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 480 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Insertion Force Type | Low Insertion Force (LIF) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TRIOMATE ASY H 11P L=2.54 LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 11 2.54 mm | Ffc Connector | Part Number: 6-520314-1 | Internal Number: 6-520314-1 | TE Connectivity | TE Store |
Trio-Mate,FFC,receptacle,r/a,1row,11way | RS |
Triomate Asy H 11P L=2.54 Ldfr Rohs Compliant: Yes |Amp Te Connectivity 6-520314-1 | Newark Electronics |
11 Position 2.54 mm Through Hole Right Angle Socket/Receptacle FFC/FPC Connector | Future Electronics |
Conn FFC Connector SKT 11 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Trio-Mate Series 2.54mm Pitch 11 Way Right Angle Female FPC Conn, Top Contact | TE Connectivity 6-520314-1 | RS Americas |
CONN, FFC/FPC, R/A, 11POS, 1ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 6-520314-1?
Additional datasheets, footprints and schematics for 6-520314-1 are listed on our Part Details page. You can also find images and similar parts to 6-520314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-520314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-520314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-520314-1 fall under?
The 6-520314-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-520314-1 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-520314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-520314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-520314-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6-520314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-520314-1 often in real-time on the comparison pages.
What if I can't find stock of 6-520314-1?
You can fill out our help required form which you can use to request a quote for 6-520314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.