Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 19 |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Z Bend |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Tray |
Packaging Quantity | 300 |
Packaging Method | Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Insertion Force Type | Low Insertion Force (LIF) |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .16in, 4.06mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc & Fpc Connectors Triomate Asy V19P L=4.064 |Amp Te Connectivity 6-487509-8 | Newark Electronics |
FFC&FPC Conn TRIOMATE ASY V19P L=4.064 LDFR | Rapid Electronics |
TE Connectivity TRIOMATE ASY V19P L 4.064 LDFR FFC & FPC | Distrelec |
Conn FFC Connector SKT 19 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | TRIO-MATE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 19Contacts |
Gender | Receptacle |
Product Range | TRIO-MATE Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.381mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-487509-8?
Additional datasheets, footprints and schematics for 6-487509-8 are listed on our Part Details page. You can also find images and similar parts to 6-487509-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-487509-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-487509-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-487509-8 fall under?
The 6-487509-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-487509-8 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-487509-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-487509-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-487509-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 6-487509-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-487509-8 often in real-time on the comparison pages.
What if I can't find stock of 6-487509-8?
You can fill out our help required form which you can use to request a quote for 6-487509-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.