Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 19 |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Z Bend |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Cable Entry | Right Angle |
Packaging Method | Tray |
Packaging Quantity | 300 |
実装方法 | Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force Type | Low Insertion Force (LIF) |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc&fpc Conn Triomate Asy V 3P L=4.064 Ldfr |Amp Te Connectivity 6-487508-8 | Newark Electronics |
FFC&FPC Conn TRIOMATE ASY V 3P L=4.064 LDFR | Rapid Electronics |
CONNECTOR, FFC/FPC, 19POS, 1ROW, 2.54MM | Farnell |
Conn FFC Connector SKT 19 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TRIOMATE ASY H19P L=3.175,LDFR, FFC Connectors | TE Connectivity 6-487508-8 | RS Americas |
Where can I find additional details, specifications and documents for a 6-487508-8?
Additional datasheets, footprints and schematics for 6-487508-8 are listed on our Part Details page. You can also find images and similar parts to 6-487508-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-487508-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-487508-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-487508-8 fall under?
The 6-487508-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-487508-8 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-487508-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-487508-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-487508-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 6-487508-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-487508-8 often in real-time on the comparison pages.
What if I can't find stock of 6-487508-8?
You can fill out our help required form which you can use to request a quote for 6-487508-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.