Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0219
|
5,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
5,994
in stock
|
Buy Now | |
element14
from US$0.0264
|
5,994
in stock
|
Buy Now | |
Avnet America
from US$0.0209
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
from US$0.0183
|
-
|
Buy Now | |
Boersig
from US$0.0250
|
-
|
Buy Now | |
TTI Europe
from US$0.0188
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Connector Height | .177in, 4.5mm |
Connector Length | 7.8mm, .307in |
Wire Size | 30 – 24AWG, .05 – .22mm² |
Connector Width | .272in, 6.9mm |
Accepts Wire Insulation Diameter Range | .9 – 1.5mm, .0354 – .059in |
コネクタの高さ | 4.5mm |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | 440054-x- 440205-x- 1775470-x- 440055-x- 1734827-x- 1775469-x |
Packaging Method | Bag/Carton |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Connector Housing, Rcpt, 3Pos, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 6-440129-3 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS, 2MM | element14 |
Conn Housing RCP 3 POS ST Cable Mount Bag/Carton | Avnet America |
HPI 2.0MM, HSG,3POS, BLACK, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 6-440129-3 | RS Americas |
Where can I find additional details, specifications and documents for a 6-440129-3?
Additional datasheets, footprints and schematics for 6-440129-3 are listed on our Part Details page. You can also find images and similar parts to 6-440129-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-440129-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-440129-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-440129-3 fall under?
The 6-440129-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-440129-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-440129-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-440129-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-440129-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 6-440129-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-440129-3 often in real-time on the comparison pages.
What if I can't find stock of 6-440129-3?
You can fill out our help required form which you can use to request a quote for 6-440129-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.