6.3ZLJ2700MEFC10X20 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF 6.3V 20% RADIAL

Status: Unknown
Series: ZL Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.18


Distributor Starting From Stock
Logo for element14 element14 US$0.26
1,078
Buy Now
Logo for Newark Electronics Newark Electronics US$0.18
1,077
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2700µF
Voltage Rating 6.3V
Product Range ZL Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 20mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 6.3V, 20%, RADIAL | element14
Aluminum Electrolytic Capacitor 2700Uf, 6.3V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6.3ZLJ2700MEFC10X20?

Additional datasheets, footprints and schematics for 6.3ZLJ2700MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 6.3ZLJ2700MEFC10X20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6.3ZLJ2700MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3ZLJ2700MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6.3ZLJ2700MEFC10X20 fall under?

The 6.3ZLJ2700MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 6.3ZLJ2700MEFC10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3ZLJ2700MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.

Is the 6.3ZLJ2700MEFC10X20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6.3ZLJ2700MEFC10X20 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 6.3ZLJ2700MEFC10X20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6.3ZLJ2700MEFC10X20 often in real-time on the comparison pages.

What if I can't find stock of 6.3ZLJ2700MEFC10X20?

You can fill out our help required form which you can use to request a quote for 6.3ZLJ2700MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay