6.3ZLH1200MEFC8X16 Capacitors by Rubycon Corporation

CAP 1200µF 6.3V 20%

Status: Unknown
Series: ZLH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
141
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
141
in stock
Buy Now
Logo for element14
element14
from US$0.13
141
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1200µF
Voltage Rating 6.3V
Product Range ZLH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 16mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 8000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 1250mA

Alternative Descriptions

Aluminium Electrolytic Capacitor, Zlh Series, 1200 - F, - 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 6.3ZLH1200MEFC8X16 | Newark Electronics
CAP, 1200µF, 6.3V, 20% | element14
ZLH 1200uF 6,3V 20% 8x16/3,5 | Rutronik
Aluminum Electrolytic Capacitor, 1200 uF, 6.3 V, � 20%, 8000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6.3ZLH1200MEFC8X16?

Additional datasheets, footprints and schematics for 6.3ZLH1200MEFC8X16 are listed on our Part Details page. You can also find images and similar parts to 6.3ZLH1200MEFC8X16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6.3ZLH1200MEFC8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3ZLH1200MEFC8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6.3ZLH1200MEFC8X16 fall under?

The 6.3ZLH1200MEFC8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 6.3ZLH1200MEFC8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3ZLH1200MEFC8X16 you can contact the distributor directly for product support, shipping queries etc.

Is the 6.3ZLH1200MEFC8X16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6.3ZLH1200MEFC8X16 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for 6.3ZLH1200MEFC8X16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6.3ZLH1200MEFC8X16 often in real-time on the comparison pages.

What if I can't find stock of 6.3ZLH1200MEFC8X16?

You can fill out our help required form which you can use to request a quote for 6.3ZLH1200MEFC8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay