6.3ZLG560MEFC8X11.5 Capacitors by Rubycon Corporation

CAP 560µF 6.3V 20%

Status: Unknown
Series: ZL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
1,129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
1,129
in stock
Buy Now
Logo for element14
element14
from US$0.12
1,129
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 560µF
Voltage Rating 6.3V
Product Range ZL Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 3000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 11.5mm
Frequency Tolerance 120Hz
Impedance 0.036ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +105°C
Operating life Time 3000h
Ripple Current AC 1000mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Tolerance Temperature 20°C
Voltage Rating V DC 6.3V
Voltage Rating VAC 6.3V

Alternative Descriptions

Aluminium Electrolytic Capacitor, Zl Series, 560 - F, - 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 6.3ZLG560MEFC8X11.5 | Newark Electronics
CAP, 560µF, 6.3V, 20% | element14
Aluminum Electrolytic Capacitor, 560 uF, 6.3 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6.3ZLG560MEFC8X11.5?

Additional datasheets, footprints and schematics for 6.3ZLG560MEFC8X11.5 are listed on our Part Details page. You can also find images and similar parts to 6.3ZLG560MEFC8X11.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6.3ZLG560MEFC8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3ZLG560MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6.3ZLG560MEFC8X11.5 fall under?

The 6.3ZLG560MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 6.3ZLG560MEFC8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3ZLG560MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 6.3ZLG560MEFC8X11.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6.3ZLG560MEFC8X11.5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 6.3ZLG560MEFC8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6.3ZLG560MEFC8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 6.3ZLG560MEFC8X11.5?

You can fill out our help required form which you can use to request a quote for 6.3ZLG560MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay