Status: | Unknown |
---|---|
Series: | TZV Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
760
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
900
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
441
in stock
|
Buy Now | |
element14
from US$0.15
|
441
in stock
|
Buy Now | |
Farnell
from US$0.14
|
441
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 6.3V |
ESR | - |
Product Range | TZV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 300mA |
Diameter | 6.3mm |
Height | 8mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 8mm |
Impedance | 0.34ohm |
Operating Temperature Range | -55°C to +105°C |
Capacitor Al 105deg 330uF 6.3V 6.3x8 | RS |
Smd Aluminium Electrolytic Capacitor, Tzv Series, 330 F, 6.3 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Rubycon 6.3TZV330M6.3X8 | Newark Electronics |
CAP, 330µF, 6.3V, RADIAL, SMD | element14 |
TZV 330uF 6,3V 20% 6x8 | Rutronik |
Aluminum Electrolytic Capacitor, 330 uF, 6.3 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6.3TZV330M6.3X8?
Additional datasheets, footprints and schematics for 6.3TZV330M6.3X8 are listed on our Part Details page. You can also find images and similar parts to 6.3TZV330M6.3X8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6.3TZV330M6.3X8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3TZV330M6.3X8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6.3TZV330M6.3X8 fall under?
The 6.3TZV330M6.3X8 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 6.3TZV330M6.3X8 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3TZV330M6.3X8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6.3TZV330M6.3X8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6.3TZV330M6.3X8 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for 6.3TZV330M6.3X8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6.3TZV330M6.3X8 often in real-time on the comparison pages.
What if I can't find stock of 6.3TZV330M6.3X8?
You can fill out our help required form which you can use to request a quote for 6.3TZV330M6.3X8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.