Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.249g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.44mm, .844in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 6-36153-1?
Additional datasheets, footprints and schematics for 6-36153-1 are listed on our Part Details page. You can also find images and similar parts to 6-36153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-36153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-36153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-36153-1 fall under?
The 6-36153-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 6-36153-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-36153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-36153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-36153-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for 6-36153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-36153-1 often in real-time on the comparison pages.
What if I can't find stock of 6-36153-1?
You can fill out our help required form which you can use to request a quote for 6-36153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.