6-361512-1

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-361512-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-361512-1
Series Information for 6-361512-1 - TE Connectivity
  • Status: Active
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

RNF-100-2-WH-STK

Specifications

Color:
White
Flexibility:
Flexible
Recovered Inside Diameter (Max):
25.4mm
Recovered Wall Thickness (Max):
1.14mm
Expanded Inside Diameter (Min):
50.8mm
CSA Certified:
Yes
UL Rating:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Mechanical Resistance:
Abrasion Resistant
Product Availability:
ANZPAC
Material System:
Polyolefin
Shrink Ratio:
< 2:1
Technology:
Heat Shrink
Component Design:
Heat Shrink
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Chemical Resistance:
Yes
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability