Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Current Rating (Max) | 2A |
Housing Color | Blue |
Centerline (Pitch) | 1.5mm, .06in |
Mating Retention | With |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Mini Ct Mt Rec Assy 11P Blur |Amp Te Connectivity 6-353293-1 | Newark Electronics |
Conn IDC Connector RCP 11 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Receptacle |
Product Range | AMP Mini CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-353293-1?
Additional datasheets, footprints and schematics for 6-353293-1 are listed on our Part Details page. You can also find images and similar parts to 6-353293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-353293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-353293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-353293-1 fall under?
The 6-353293-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-353293-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-353293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-353293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-353293-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6-353293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-353293-1 often in real-time on the comparison pages.
What if I can't find stock of 6-353293-1?
You can fill out our help required form which you can use to request a quote for 6-353293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.