Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.50
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$43.72
|
33
in stock
|
Buy Now | |
element14
from US$49.89
|
33
in stock
|
Buy Now | |
Farnell
from US$39.98
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.30
|
6
in stock
|
Buy Now | |
Distrelec
from US$42.56
|
5
in stock
|
Buy Now | |
RS Americas
from US$34.43
|
2
in stock
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 60V |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type A | 4mm Banana Plug 90° |
For Use With | Digital Multimeters |
Kit Contents | 1 Pair of Black & Red Precision Electronic Probe with Gold Pogo Pin Tip |
Lead Length | 1m |
Test Probe Functions | Multifunction |
Test Probe Type | Multimeter |
Test Lead Set, Blk, Red, 1M, 60V, 3A | Newark Electronics |
TEST LEAD SET, BLK, RED, 1M, 60V, 3A | element14 |
6342, PRECISION ELECTRONIC PROBE | RS |
Test leads | Transfer Multisort Elektronik |
Pomona Multimeter Test Leads with Replaceable Tips 3A 1kV | Distrelec |
Probe set wiht sharp point gold pogo pin tips | Pomona Electronics 6342 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Contact Kit |
---|---|
For Use With | Eaton Citation B1 Series, AX/BX/CX Contactors and Starters |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6342?
Additional datasheets, footprints and schematics for 6342 are listed on our Part Details page. You can also find images and similar parts to 6342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6342 fall under?
The 6342 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6342 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6342 you can contact the distributor directly for product support, shipping queries etc.
Is the 6342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6342 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 6342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6342 often in real-time on the comparison pages.
What if I can't find stock of 6342?
You can fill out our help required form which you can use to request a quote for 6342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.