Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
75,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .762µm, 30µin |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Crimp Area Plating Finish | Tin |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Termination Area Plating Material | Gold |
Wire Size | .3mm², 22AWG |
Post Size | .79 x 1.57mm, .031 x .062in |
Color Code | Orange |
Mount Type | Crimp |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Clip/Reel |
Connector System | Wire-to-Wire |
Product Type | Termination Point Clip |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp to Post |
Standard Card Edge Conn Clip T-Pt 031 X 062 Au 22 |Amp Te Connectivity 6-330495-2 | Newark Electronics |
Standard Card Edge Conn CLIP T-PT 031 X 062 AU 22 | Rapid Electronics |
TE Connectivity CLIP T-PT 031 X 062 AU 22 AWG Standard C | Distrelec |
Connector Accessories Clip-Style Contact Orange | Avnet America |
SOLIS SP SPD22-16COM22-18MIL820 | TE Connectivity 6-330495-2 | RS Americas |
Standard Card Edge Connectors CLIP T-PT 031 X 062 AU 22 AWG | Sager |
Where can I find additional details, specifications and documents for a 6-330495-2?
Additional datasheets, footprints and schematics for 6-330495-2 are listed on our Part Details page. You can also find images and similar parts to 6-330495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-330495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-330495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-330495-2 fall under?
The 6-330495-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-330495-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-330495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-330495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-330495-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-330495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-330495-2 often in real-time on the comparison pages.
What if I can't find stock of 6-330495-2?
You can fill out our help required form which you can use to request a quote for 6-330495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.