Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Straight |
端子の下地めっきの材料 | Tin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Tin |
Wire Size | 22AWG, .3mm² |
Post Size | .031 x .062in, .79 x 1.57mm |
Color Code | Orange |
Mount Type | Crimp |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Clip/Reel |
Connector System | Wire-to-Wire |
Product Type | Termination Point Clip |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp to Post |
Clip T-Pt 031 X 062 Sn 22 Awg Rohs Compliant: Yes |Amp Te Connectivity 6-330495-1 | Newark Electronics |
Connector Accessories Contact Clip Reel | Avnet America |
Clip 031 x 062 22AWG Orange Termi-Point | TE Connectivity 6-330495-1 | RS Americas |
Standard Card Edge Connectors CLIP T-PT 031X062 SN 22 AWG | Sager |
Where can I find additional details, specifications and documents for a 6-330495-1?
Additional datasheets, footprints and schematics for 6-330495-1 are listed on our Part Details page. You can also find images and similar parts to 6-330495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-330495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-330495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-330495-1 fall under?
The 6-330495-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-330495-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-330495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-330495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-330495-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 6-330495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-330495-1 often in real-time on the comparison pages.
What if I can't find stock of 6-330495-1?
You can fill out our help required form which you can use to request a quote for 6-330495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.