Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Material Thickness | .0197in, .5mm |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .51mm, .02in |
Terminal Height | .624in, 15.87mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 27.75mm, 1.029in |
Magnet Wire Size | 1.2 – 1.3mm, 17 – 16AWG |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Mating Retention Type | Hole |
Packaging Quantity | 8000 |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
STD MAG-MATE POKE-IN WITH .187 Magnet Wire Terminal Type: Poke-In Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Poke-In .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 6-316300-7 | Internal Number: 6-316300-7 | .187" | TE Connectivity | TE Store |
Std Mag-Mate Poke-In With .187 |Te Connectivity 6-316300-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-316300-7?
Additional datasheets, footprints and schematics for 6-316300-7 are listed on our Part Details page. You can also find images and similar parts to 6-316300-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-316300-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-316300-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-316300-7 fall under?
The 6-316300-7 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-316300-7 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-316300-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-316300-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-316300-7 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 6-316300-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-316300-7 often in real-time on the comparison pages.
What if I can't find stock of 6-316300-7?
You can fill out our help required form which you can use to request a quote for 6-316300-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.