Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.65
|
1
in stock
|
Buy Now | |
TE Store
from US$16.48
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.12
|
76
in stock
|
Buy Now | |
element14
from US$7.88
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$6.66
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$8.66
|
-
|
Buy Now |
LED Color (Top Right) | Yellow |
---|---|
PCB Ground Tab Location | 0in, 0mm |
Insulator Material | LCP |
Shield Plating Material | Nickel |
LED Color (Top Left) | Green/Orange |
LED Color (Bottom Right) | None |
Shield Material | Brass |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Left) | None |
Connector Profile | Low |
Shield Plating Finish | Matte |
Number of Positions | 8 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side |
Status Indicator | LED |
Number of Panel Ground Tabs | 4 |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Connector Height | .444in, 11.3mm |
コネクタの高さ | 11.3mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Grounding Options | PCB and Panel Ground |
Sealable | No |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Housing Material Temperature | 260 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RJ45 JACK INT.MAG. 1GB LED 1X1 INV (LOW) Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6-2301994-1 | Internal Number: 6-2301994-1 | TE Connectivity | TE Store |
Rj45 Conn, Jack, 8P8C, 1Port, Cat6 | Newark Electronics |
CONN, RJ45 JACK, 8P8C, 1X1, CAT6 | element14 |
Conn RJ45 Receptacle 8 POS Solder RA Through Hole 17 Terminal Single Port T/R | Avnet Abacus |
RJ45 JACK INT.MAG. 1GB LED 1X1 INV (LOW) | TE Connectivity 6-2301994-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-2301994-1?
Additional datasheets, footprints and schematics for 6-2301994-1 are listed on our Part Details page. You can also find images and similar parts to 6-2301994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2301994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2301994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2301994-1 fall under?
The 6-2301994-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-2301994-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2301994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2301994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2301994-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 6-2301994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2301994-1 often in real-time on the comparison pages.
What if I can't find stock of 6-2301994-1?
You can fill out our help required form which you can use to request a quote for 6-2301994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.