Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.60
|
-
|
Buy Now |
Contact Type | Receptacle |
---|---|
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Nickel |
Contact Classification | Signal/Power |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Wire Size | 20 – 16AWG |
Operating Voltage | 250VAC, 250VDC, 600VAC, 600VDC |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Connector System | Wire-to-Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact Socket 16AWG to 20AWG Crimp Straight Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 6-2298107-8?
Additional datasheets, footprints and schematics for 6-2298107-8 are listed on our Part Details page. You can also find images and similar parts to 6-2298107-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2298107-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2298107-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2298107-8 fall under?
The 6-2298107-8 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-2298107-8 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2298107-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2298107-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2298107-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-2298107-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2298107-8 often in real-time on the comparison pages.
What if I can't find stock of 6-2298107-8?
You can fill out our help required form which you can use to request a quote for 6-2298107-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.