Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, .059in |
Width | 31.4mm, 1.23in |
Length | 33.5mm, 1.31in |
Height | .988in, 25.1mm |
Centerline (Pitch) | 4mm, .157in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Row-to-Row Spacing | .157in, 4mm |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Conn Housing Sealed Receptacle 10 POS 4mm ST Cable Mount Bulk | Avnet America |
10POS,AMP MCP1.5K,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 10 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 6-2278526-1 | Internal Number: 6-2278526-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-2278526-1?
Additional datasheets, footprints and schematics for 6-2278526-1 are listed on our Part Details page. You can also find images and similar parts to 6-2278526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2278526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2278526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2278526-1 fall under?
The 6-2278526-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-2278526-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2278526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2278526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2278526-1 have stock available?
Authorised distributors including Avnet America, Boersig and TE Store have stock available or on a lead time for 6-2278526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2278526-1 often in real-time on the comparison pages.
What if I can't find stock of 6-2278526-1?
You can fill out our help required form which you can use to request a quote for 6-2278526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.