Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.61
|
210
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
8,302
in stock
|
Buy Now | |
Chip One Stop
from US$5.81
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
210
in stock
|
Buy Now | |
element14
from US$5.41
|
210
in stock
|
Buy Now | |
TE Store
from US$6.51
|
158
in stock
|
Buy Now | |
Avnet America
from US$4.82
|
-
|
Buy Now | |
RS Americas
from US$6.02
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Rotatable | No |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Component |
Lighting Product Type | Connector |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
LUMAWISE Endurance N Series 3 Position 18-14 AWG SSL Receptacle Assembly | Future Electronics |
Led Street Light Conn, Rcpt, 3Pos, Cable | Newark Electronics |
LED STREET LIGHT CONN, RCPT, 3POS, CABLE | element14 |
RCPT ASSY,PHOTOCONTROL,105C,3 P Lighting Product Type: Connector Lighting Connector Features Included: Not Rotatable Connector System: Wire-to-Component Number of Positions: 3 Sealable: Yes Connector Not Rotatable Wire-to-Component 3 | Receptacle Assembly | Part Number: 6-2213362-1 | Internal Number: 6-2213362-1 | TE Connectivity | TE Store |
Cable Assembly 14AWG 0.341m 3POS Power Connector Receptacle | Avnet America |
Receptacle Assembly, 105C, 3P, Standard | TE Connectivity 6-2213362-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-2213362-1?
Additional datasheets, footprints and schematics for 6-2213362-1 are listed on our Part Details page. You can also find images and similar parts to 6-2213362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2213362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2213362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2213362-1 fall under?
The 6-2213362-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-2213362-1 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2213362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2213362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2213362-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6-2213362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2213362-1 often in real-time on the comparison pages.
What if I can't find stock of 6-2213362-1?
You can fill out our help required form which you can use to request a quote for 6-2213362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.