Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.39
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 64 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP-LATCH DIL Plug Connector with Retention Future 64-Position 2.54 mm Pitch Thermoplastic Polyester Gray T/R | Avnet America |
Where can I find additional details, specifications and documents for a 6-216792-4?
Additional datasheets, footprints and schematics for 6-216792-4 are listed on our Part Details page. You can also find images and similar parts to 6-216792-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-216792-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-216792-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-216792-4 fall under?
The 6-216792-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-216792-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-216792-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-216792-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-216792-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-216792-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-216792-4 often in real-time on the comparison pages.
What if I can't find stock of 6-216792-4?
You can fill out our help required form which you can use to request a quote for 6-216792-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.