Prices starting from US$2.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.76 |
32
|
Buy Now | |
TE Store | US$3.77 |
6,205
|
Buy Now | |
Newark Electronics | US$3.46 |
1,613
|
Buy Now | |
Rapid Electronics | US$3.67 |
1,613
|
Buy Now | |
Chip One Stop | US$2.58 |
1,613
|
Buy Now | |
Distrelec | US$4.72 |
1,613
|
Buy Now | |
Farnell | US$3.80 |
1,302
|
Buy Now | |
TTI Europe | US$2.77 |
231
|
Buy Now | |
Avnet America | US$2.42 |
-
|
Buy Now | |
RS Americas | US$3.37 |
-
|
Buy Now | |
element14 | US$3.43 |
-
|
Buy Now | |
Avnet Asia | US$2.65 |
-
|
Buy Now | |
Boersig | US$3.78 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
64 WAY GREY MK II RECP Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 64 2.54 mm .1" | Ribbon Cable Connector | Part Number: 6-215882-4 | Internal Number: 6-215882-4 | TE Connectivity | TE Store |
Headers & Wire Housings 64 Way Grey Mk Ii Recp |Amp Te Connectivity 6-215882-4 | Newark Electronics |
Headers&Wire Housings 64 WAY GREY MK II RECP | Rapid Electronics |
TE Connectivity 64 WAY GREY MK II RECP Board Connector 6 | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
64 WAY GREY MK II RECP | TTI Europe |
Ribbon cable conn.fem.64 way 2.54mm,grey | RS |
Conn IDC Connector RCP 64 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Novo Receptacle | RS Americas |
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-215882-4?
Additional datasheets, footprints and schematics for 6-215882-4 are listed on our Part Details page. You can also find images and similar parts to 6-215882-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-215882-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-215882-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-215882-4 fall under?
The 6-215882-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-215882-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-215882-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-215882-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-215882-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-215882-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-215882-4 often in real-time on the comparison pages.
What if I can't find stock of 6-215882-4?
You can fill out our help required form which you can use to request a quote for 6-215882-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.