6-2154874-4

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-2154874-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-2154874-4
Details for TE Store
6-2154874-4
Scalable LED Holder 38.0x38.0 (1pc) LED Manufacturer:Citizen
Buy Directly from TE Store (1578 in Stock)
$1.3000 per unit
Series Information for 6-2154874-4 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

LED Holder for Citizen CLL050 (1pc)

Specifications

LED Family:
Citizen CLL052, Citizen CLL050
Optics Alignment:
No
Number of Positions:
2
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
3A
Operating Voltage:
250VDC
Current Rating (Max):
3A
Housing Material:
PBT GF
Circuit Application:
Power
Enables Zhaga Compatibility:
Yes
LED Manufacturer:
Citizen
COB Substrate Thickness:
1mm
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Component
Sealable:
No
Product Type:
LED Holder
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
LED Holder for Citizen CLL05
Newark Electronics
For Use With:CITIZEN CLL050/052 LED; External Diameter:-; External Length:-; Holder Type:Holder; Product Range:- RoHS Compliant: Yes
Avnet America
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC
Transfer Multisort Elektronik
Connector: LED holder; push-in; Features: one-piece
Avnet Europe
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC
TE Store
Scalable LED Holder 38.0x38.0 (1pc) LED Manufacturer:Citizen;LED Family:Citizen CLL050;Citizen CLL052;Optics Alignment:No;Enables Zhaga Compatibility:Yes;Operating Voltage:250 VDC Citizen CLL050 | Lumawise Led Holder | TE Connectivity