Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,537
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
1,537
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
1,537
in stock
|
Buy Now | |
TE Store
from US$1.79
|
582
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
162
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Citizen CLL040, Citizen CLL042 |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Operating Voltage | 250VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Citizen |
Connector System | Wire-to-Component |
Product Type | LED Holder |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Solderles Led |Amp Te Connectivity 6-2154874-3 | Newark Electronics |
LED Lighting Mt.ing Accessories Solderles LED | Rapid Electronics |
LED ARRAY HOLDER, SOCKET | Farnell |
Scalable LED Holder 28.0x28.0 (1pc) Compatible LED: Citizen CLL040 Citizen CLL042 Lighting Connector Features Included: Enables Zhaga Compatibility Not Optic Compatible Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Citizen CLL040 Enables Zhaga Compatibility 250 VDC | Lumawise Led Holder | Part Number: 6-2154874-3 | Internal Number: 6-2154874-3 | TE Connectivity | TE Store |
Connector: LED holder | Transfer Multisort Elektronik |
LUMAWISE LED HOLDER SCALABLE | Future Electronics |
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC | Avnet America |
LUMAWISE LED SOCKET, CITIZEN CLL040 SERIES LED | element14 |
Where can I find additional details, specifications and documents for a 6-2154874-3?
Additional datasheets, footprints and schematics for 6-2154874-3 are listed on our Part Details page. You can also find images and similar parts to 6-2154874-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2154874-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2154874-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2154874-3 fall under?
The 6-2154874-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 6-2154874-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2154874-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2154874-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2154874-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 6-2154874-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2154874-3 often in real-time on the comparison pages.
What if I can't find stock of 6-2154874-3?
You can fill out our help required form which you can use to request a quote for 6-2154874-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.