Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | Citizen CLL032, Edison Opto 2PHM30x, Citizen CLL030 |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
Operating Voltage | 250VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Yes |
Circuit Application | Power |
LED Manufacturer | Citizen, Edison Opto |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lumawise Led Socket, Citizen Cll030 Series Led | Newark Electronics |
Holder For Citizen CLL030 LED | Avnet America |
Where can I find additional details, specifications and documents for a 6-2154874-2?
Additional datasheets, footprints and schematics for 6-2154874-2 are listed on our Part Details page. You can also find images and similar parts to 6-2154874-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2154874-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2154874-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2154874-2 fall under?
The 6-2154874-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 6-2154874-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2154874-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2154874-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2154874-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6-2154874-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2154874-2 often in real-time on the comparison pages.
What if I can't find stock of 6-2154874-2?
You can fill out our help required form which you can use to request a quote for 6-2154874-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.