6-2154874-1

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-2154874-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-2154874-1
Series Information for 6-2154874-1 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

LED Holder for Citizen CLL020 (1pc)

Specifications

LED Family:
Seoul SDW 13.5*13.5 Series, Panasonic C15 (13.5 x 13.5), Tridonic SLE-G5-LES6, CLL020/022, Tridonic SLE-G5-LES11, Citizen CLL020, 2PHM09x, Citizen CLL022, Citizen CLU700, Panasonic C14 (13.5 x 13.5), Tridonic SLE-G6-LES 10, Everlight Xuan1313
Number of Positions:
2
Optics Alignment:
No
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
4A
Current Rating (Max):
3A
Operating Voltage:
250VDC
Housing Material:
PBT GF
Circuit Application:
Power
Enables Zhaga Compatibility:
No
LED Manufacturer:
Panasonic, Citizen, Edison Opto, Everlight, Seoul Semi, Tridonic
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
LED Holder
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C, -40 – 221°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
LED HOLDER FOR CITIZEN CLL020 (1PC)
Avnet America
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC
Transfer Multisort Elektronik
Connector: LED holder; push-in; Features: one-piece
Avnet Europe
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC
Series Information for 6-2154874-1 - TE Connectivity

Description

LUMAWISE LED SOCKET CITIZEN CLL020 SERIES LED

Specifications

Holder Type:
Socket
No. of LEDs:
-
Accessory Type:
LED Socket
For Use With:
Citizen CLL020 Series LEDs
Holder Color:
Natural
Holder Material:
PBT

Alternate Descriptions

Newark Electronics
LED HOLDER FOR CITIZEN CLL020 (1PC)
Avnet America
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC
Transfer Multisort Elektronik
Connector: LED holder; push-in; Features: one-piece
Avnet Europe
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC