Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Row-to-Row Spacing | 3.57mm |
Contact Retention | With |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Wire Size | 24AWG, .2mm² |
Width | 19.05mm, .75in |
Length | 1.574in, 39.98mm |
Height | 1.999in, 50.8mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 3.81mm |
Housing Material | Phenolic - GF |
Mating Retention | Without |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Contact Retention Type | Locking Spring |
Circuit Application | Signal |
For Use With | Plug |
Packaging Quantity | 32 |
Packaging Method | Box & Tray, Tray |
Connector System | Cable-to-Panel, Cable-to-Cable |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Socket, Tab |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Wire Wrap |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Autowire Kit,34 Pos,25X25 Lf |Amp Te Connectivity 6-205505-2 | Newark Electronics |
Conn Rectangular SKT 34 POS 3.8mm Wire Wrap ST Panel Mount Loose Piece | Avnet America |
Special Order: AUTOWIRE KIT,34 POS,25X25 LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 6-205505-2 | Internal Number: 6-205505-2 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-205505-2?
Additional datasheets, footprints and schematics for 6-205505-2 are listed on our Part Details page. You can also find images and similar parts to 6-205505-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-205505-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-205505-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-205505-2 fall under?
The 6-205505-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-205505-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-205505-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-205505-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-205505-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 6-205505-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-205505-2 often in real-time on the comparison pages.
What if I can't find stock of 6-205505-2?
You can fill out our help required form which you can use to request a quote for 6-205505-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.