Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Die Cast Aluminum |
---|---|
Cable Exit Type | Straight |
Cable Clamp Material | Die Cast Aluminum |
Fillister Head Screw Material | Cold Rolled Steel |
Accepts Cable Diameter (Max) | 29.36mm, 1.156in |
Mounting Hardware | With |
Connector Mounting Type | Fixing Screw |
For Use with Shell Size | 3 |
Comment | These cable clamps can be used on either a plug or receptacle shell of the appropriate size. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | Backshell Kit |
Sealable | No |
Cable Bushings | Without |
Connector & Contact Terminates To | Wire & Cable |
Shield Kit,3 Module,g-Series |Amp Te Connectivity 6-202301-0 | Newark Electronics |
Shield Kit,3 Module, G-Series | TE Connectivity 6-202301-0 | RS Americas |
Connector Accessories Clamp Aluminum Die Cast | Avnet America |
Rectangular MIL Spec Connectors SHIELD KIT,3 MODULE G-SERIES | Sager |
Where can I find additional details, specifications and documents for a 6-202301-0?
Additional datasheets, footprints and schematics for 6-202301-0 are listed on our Part Details page. You can also find images and similar parts to 6-202301-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-202301-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-202301-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-202301-0 fall under?
The 6-202301-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 6-202301-0 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-202301-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-202301-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-202301-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 6-202301-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-202301-0 often in real-time on the comparison pages.
What if I can't find stock of 6-202301-0?
You can fill out our help required form which you can use to request a quote for 6-202301-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.